EN
  • EN
  • DE

PPCEVAL-DS-8544

Part No PPCEVAL-DS-8544
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC8544 EVAL BRD / MPC8544 PowerQUICC III™ MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series PowerQUICC III™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Utilized IC / Part MPC8544
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346411-PPCEVAL-DS-8544
Ultra Librarian 3D Model Ultra Librarian PPCEVAL-DS-8544 CAD Model

Description

Product Overview: PPCEVAL-DS-8544

The PPCEVAL-DS-8544 is a cutting-edge evaluation board designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This evaluation board is specifically tailored for developers and engineers who are looking to explore the capabilities of NXP's Power Architecture-based microprocessors. The DS-8544 is part of the comprehensive suite of tools provided by NXP to facilitate the development and testing of embedded systems for a wide range of applications.

Key Features

  • Powerful Processor: At the heart of the PPCEVAL-DS-8544 lies a robust Power Architecture processor, renowned for its high-speed processing capabilities and efficiency, making it ideal for compute-intensive applications.
  • Comprehensive Development Kit: The evaluation board comes with a full development kit, which includes software, documentation, and accessories necessary to jumpstart the development process.
  • Extensive Connectivity: Featuring a range of connectivity options, the board offers multiple interfaces such as Ethernet, USB, and serial ports, providing versatile communication with peripheral devices.
  • On-Board Debugging: Equipped with advanced debugging features, the PPCEVAL-DS-8544 simplifies the process of troubleshooting and streamlines the development workflow.
  • Expansion Capabilities: The board includes expansion slots that enable the addition of custom or additional hardware components, allowing for further customization and scalability.

Applications

The PPCEVAL-DS-8544 is designed to serve a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Automotive Control Units
  • Medical Devices
  • Aerospace and Defense Systems

Support and Resources

NXP provides extensive support for the PPCEVAL-DS-8544 through its online technical resources, community forums, and dedicated customer service. Developers can access a wealth of information, including user manuals, reference designs, application notes, and software tools to ensure a successful project development.

In conclusion, the PPCEVAL-DS-8544 from NXP is an exceptional evaluation platform for engineers looking to harness the power of NXP's Power Architecture technology. Its robust set of features and support infrastructure make it an invaluable tool for developing sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess