EN
  • EN
  • DE

T4171110005-001

Part No T4171110005-001
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12 L Code
Package Bag
1st Connector Type Receptacle
1st Connector Gender Female Sockets
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Panel Mount
2nd Connector Type Wire Leads
Length 0.66' (200.00mm)
Assembly Configuration Standard
Cable Type Individual
Cable Material Polyvinyl Chloride (PVC)
Color Multiple
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41711
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names A125549,-T4171110005-001-SI
Standard Package 1
Win Source Part Number 1034940-T4171110005-001
Ultra Librarian 3D Model Ultra Librarian T4171110005-001 CAD Model

Description

The T4171110005-001 is a circular cable assembly from TE Connectivity AMP Connectors.

  • Series: M12 L Code
  • Length: 0.66' (200.00mm)
  • Packaging: Bag
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Usage: Industrial Environments
  • Standard Package: 1
  • First Connector Type: Receptacle
  • First Connector Gender: Female Sockets
  • First Connector Number of Positions: 5
  • First Connector Shell Size - Insert: M12
  • Second Connector Type: Wire Leads

You May Also Be Interested in

Others
Lowest to $1.2913
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1138 $56.4552
9+ $11.5806 $104.2254
14+ $11.2187 $157.0618
19+ $10.8568 $206.2792
24+ $10.4949 $251.8776
32+ $9.4092 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess