EN
  • EN
  • DE

D38999/24FF32JN

Part No D38999/24FF32JN
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT 32POS JAM NUT W/SKT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 32
Shell Size - Insert 19-32
Shell Size, MIL F
Mounting Panel Mount, Bulkhead - Front Side Nut
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Ingress Protection Environment Resistant
Shell Material, Finish Aluminum, Nickel Plated
Contact Finish Gold
Features Shielded
Current Rating 7.5A
Contact Finish Thickness 50μin (1.27μm)
Temperature Range - Operating -65°C to 200°C
Win Source Part Number 1002924-D38999/24FF32JN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D38999/24FF32JN CAD Model

Description

The D38999/24FF32JN is a circular connector manufactured by TE Connectivity. D38999 connectors are widely used in military, aerospace, and industrial applications due to their high reliability and rugged construction. They are designed to withstand harsh environments, including vibration, shock, and extreme temperatures.

Applications:

  • Aerospace: Used in aircraft avionics, engine control systems, and other critical applications.
  • Military: Employed in military vehicles, communication systems, and weapon systems.
  • Industrial Automation: Found in industrial machinery, robotics, and control systems.
  • Medical Equipment: Utilized in medical devices requiring high reliability and secure connections.
  • Test and Measurement Equipment: Provides reliable connections in test equipment and instrumentation.

Features:

  • MIL-DTL-38999 Series III Compliant: Meets stringent military specifications for performance and reliability.
  • Threaded Coupling: Provides a secure and reliable connection.
  • EMI/RFI Shielding: Protects against electromagnetic and radio frequency interference.
  • Environmental Sealing: Ensures protection against moisture, dust, and other contaminants.
  • High Density Contact Arrangement: Allows for a large number of contacts in a small space.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.

Benefits:

  • Reliable Performance: Ensures consistent and dependable connections in demanding applications.
  • Environmental Protection: Protects against harsh environmental conditions, extending the life of the equipment.
  • EMI/RFI Protection: Minimizes interference, improving signal integrity.
  • Secure Connection: Threaded coupling provides a robust and vibration-resistant connection.
  • Space Saving: High-density contact arrangement allows for compact designs.

Additional Details:

The D38999/24FF32JN features a shell size of FF and utilizes size 22 contacts. The connector is typically made of aluminum alloy with a protective finish such as cadmium or nickel. The specific insert arrangement (32JN) defines the number and type of contacts within the connector. This connector also feature scoop-proof design which prevents contact damage during mating. Ensure correct mating and unmating procedures are followed to avoid damage to the connector or equipment. Always consult the datasheet for precise specifications, including voltage rating, current rating, and environmental performance.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess