EN
  • EN
  • DE

D14-30FR

Part No D14-30FR
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT BREAKOUT 2:1 BLK / Heat Shrink Boot, Transition - Breakout, 2:1 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series Chem-X D
Package Bulk
Features Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 1.181" (30.00mm)
Large Diameter Recovered 0.600" (15.24mm)
Small Diameter Supplied 0.512" (13.00mm)
Small Diameter Recovered 0.170" (4.32mm)
Large Recovered Length 2.520" (64.01mm)
Small Recovered Length 1.000" (25.40mm)
Base Product Number D143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names D45495-001
Standard Package 25
Win Source Part Number 1054838-D14-30FR
Ultra Librarian 3D Model Ultra Librarian D14-30FR CAD Model

Description

The Chem-X D14-30FR is a heat shrink boot that is used to protect cables and wires.

  • Material: Polyolefin (PO)
  • Rigidity: Semi-Rigid
  • Color: Black
  • Features: Abrasion Resistant, Adhesive Coated, Corrosion Resistant, Flame Retardant, Weather Resistant
  • Large Diameter Supplied: 1.181" (30.00mm)
  • Large Diameter Recovered: 0.600" (15.24mm)
  • Small Diameter Supplied: 0.512" (13.00mm)
  • Small Diameter Recovered: 0.170" (4.32mm)
  • Large Recovered Length: 2.520" (64.01mm)
  • Small Recovered Length: 1.000" (25.40mm)
  • Packaging: Bulk
  • Standard Package: 25
  • Category: Cables, Wires - Management>Heat Shrink Boots, Caps

You May Also Be Interested in

TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.8952 $144.8952
2+ $140.0654 $280.1308
3+ $125.5758 $376.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess