EN
  • EN
  • DE
  • IT

MAX637EPA

Part No MAX637EPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705433-MAX637EPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX637EPA CAD Model

Description

The MAX637EPA is a high-performance, CMOS, switched-capacitor voltage converter manufactured by Maxim Integrated. Designed to provide a flexible and efficient solution for a variety of electronic applications, the MAX637EPA stands out for its ability to generate a regulated negative voltage from a positive input voltage. This feature makes it ideal for applications that require a dual power supply from a single voltage source.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of +4.5V to +10V, accommodating a wide array of power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set to any value between -1.23V and -10V, providing versatility for various design requirements.
  • High Efficiency: The MAX637EPA utilizes a switched-capacitor voltage conversion technique, which allows for up to 99% power efficiency, depending on the load and input/output voltage ratio.
  • Low Quiescent Current: The device boasts a low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.

Applications

The versatile nature of the MAX637EPA makes it a suitable choice for an array of applications, including but not limited to:

  • Portable devices requiring extended battery life
  • Operational amplifier systems needing a negative power supply
  • Data acquisition systems
  • Handheld instrumentation
  • Automotive applications

Package and Quality

The MAX637EPA comes in an 8-pin DIP (Dual In-line Package) which is widely used and recognized for its ease of integration into various circuit designs. Maxim Integrated ensures high-quality standards for their products, and the MAX637EPA is no exception, offering reliability and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess