EN
  • EN
  • DE

D-500-0455-2-612-078

Part No D-500-0455-2-612-078
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE IN LINE COUPLER 1WR 6.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Specialized Cable Assemblies
Mfr TE Connectivity
Series 04
Package Bag
Product Status Active
Type Data Coupler, Bus to Bus
Number of Lines 1
Cable Length - Unexposed 6.50' (1.98m) 78.0"
Base Product Number D-500
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 813344-D-500-0455-2-612-078
Ultra Librarian 3D Model Ultra Librarian D-500-0455-2-612-078 CAD Model

Description

The 813344-D-500-0455-2-612-078 is a specialized cable assembly designed for data coupling between buses and is manufactured by TE Connectivity.

  • Series: 04
  • Data Coupler: Single Line
  • Package: Bag
  • Cable Length (Unexposed): 6.50' (1.98m) / 78.0''
  • ECCN Classification: EAR99
  • Standard Package: 1 piece
  • Win Source Part Number: 813344-D-500-0455-2-612-078

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 1WIRE 20' / Cable Data Coupler, Bus to Bus 1 Line 20.00' (6.10m) 240"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 2WR 6.50'
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 5POS
Need more? Email Us
TE Connectivity
IN LINE COUPLERS / Databus Coupler Single Stub In-Line W/Cable Strain Relief, Reverse Cable Orientation With Internal Terminator
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 19.67' / Cable Data Coupler, Bus to Open 1 Line 19.67' (5.99m) 236"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 2WIRE 1' / Cable Data Coupler, Bus to Open 2 Line 1.00' (0.30m) 12.00"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $6,077.1032 $6,077.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess