EN
  • EN
  • DE

DS28E01G-100+T&R

Part No DS28E01G-100+T&R
Manufacturer Maxim Integrated
Catalog EEPROM
Description EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin SFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 1 kb
Interface Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 128 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.8 V
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 981762-DS28E01G-100+T&R
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E01G-100+T&R CAD Model

Description

Maxim Integrated DS28E01G-100+T&R

The DS28E01G-100+T&R from Maxim Integrated is a highly secure, single-chip, 1Kb EEPROM with SHA-1 authentication. Designed to add an extra layer of security to your hardware, this chip is ideal for preventing counterfeiting, unauthorized usage, and ensures secure data storage. It is especially well-suited for applications in medical devices, industrial equipment, and consumer products where protection of sensitive data and intellectual property is paramount.

This robust security device combines a large user-programmable EEPROM with a powerful SHA-1 cryptographic engine, enabling it to perform high-security mutual authentication. The DS28E01G-100+T&R ensures that only authorized accessories and components are used in a system. It uses a challenge-and-response scheme to verify the authenticity of a device, which is crucial in preventing cloning and ensuring the integrity of the communication.

The device operates over a wide voltage range of 2.8V to 5.25V and is specified over the -40°C to +85°C temperature range, making it suitable for a broad spectrum of applications. The DS28E01G-100+T&R comes in a compact 6-pin TSOC package and is provided in tape and reel form, denoted by the T&R suffix, which is ideal for automated manufacturing processes.

Key features of the DS28E01G-100+T&R include:

  • 1024 bits of EEPROM memory partitioned into four pages of 256 bits, providing ample storage for application-specific data, including encryption keys and digital certificates.
  • Integrated SHA-1 engine that can compute 160-bit cryptographic hashes, a standard algorithm used for secure data verification.
  • Bidirectional challenge-and-response authentication protocol that helps prevent unauthorized device cloning and ensures data integrity.
  • Simple single-contact, 1-Wire® interface that facilitates seamless integration into designs with minimal pin requirements, reducing complexity and cost.
  • High-reliability data retention with EEPROM endurance of at least 100,000 write cycles and data retention of over 10 years, ensuring the longevity and durability of the stored information.

The DS28E01G-100+T&R's advanced security features, ease of integration, and dependable data retention make it an excellent choice for securing your next project or product against the evolving threats of tampering and piracy.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,432 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess