EN
  • EN
  • DE

D-500-0455-1-612-240-TCS2

Part No D-500-0455-1-612-240-TCS2
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Specialized Cable Assemblies
Mfr TE Connectivity Aerospace, Defense and Marine
Series 04
Package Bulk
Type Data Coupler, Bus to Bus
Number of Lines 1
Cable Length - Unexposed 20.00' (6.10m) 240"
Features 1 Stub, Shielded
Base Product Number D-500
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1315786-D-500-0455-1-612-240-TCS2
Ultra Librarian 3D Model Ultra Librarian D-500-0455-1-612-240-TCS2 CAD Model

Description

The D-500-0455-1-612-240-TCS2 is a specialized cable assembly manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Category: Cable Assemblies>Specialized Cable Assemblies
  • Series: 04 series
  • Type: Data coupler, bus to bus type
  • Stub: Has one stub
  • Shielded: Shielded
  • Package: Comes in a bulk package
  • Line: Has one line
  • ECCN: EAR99
  • Cable Length: 20.00 feet (6.10m) 240 inches
  • REACH: Vendor undefined
  • HTSUS: 8544.42.9090
  • Base Product Number: D-500

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50'
Lowest to $249.9628
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 4POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 5POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 5POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 6POS
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 19.67' / Cable Data Coupler, Bus to Open 1 Line 19.67' (5.99m) 236"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess