EN
  • EN
  • DE

2058943-4

Part No 2058943-4
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE ASSY MINI CT 5POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Socket, 5 Position
2nd Connector Wire Leads
Color Multiple, Individual
Length 6.25" (158.8mm)
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1569944-2058943-4
Ultra Librarian 3D Model Ultra Librarian 2058943-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 1WR 2.75' / Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/4
Need more? Email Us
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
Adafruit Industries LLC
CABLE USB-2.1MM JACK 4WIRE 3.92'
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess