EN
  • EN
  • DE

CW0598-000

Part No CW0598-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description Circular MIL Spec Strain Reliefs / Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity
Series *
Package Tray
Product Status Active
Standard Package 2 pcs
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 989913-CW0598-000
Ultra Librarian 3D Model Ultra Librarian CW0598-000 CAD Model

Description

The TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps are designed to provide secure and reliable connections for your circular connectors.

  • Win Source Part Number: 989913-CW0598-000
  • Quantity: 2 Pieces
  • Manufacturer: TE Connectivity
  • Series: Active
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Glenair, Inc.
CONN BACKSHELL W/CLMP SZ16 SILV
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BACKSHELL W/CLMP BLACK
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLAMP SZ 20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us
JAE Electronics
CONN CAB CLMP SZ24 28 1 7/16-18
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL BANDING SZ18 OLIV
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess