EN
  • EN
  • DE

TX40AB00-2220H

Part No TX40AB00-2220H
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 23H OLIVE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.575" (40.00mm)
Shell Size - Insert 23, H
Thread Size M34x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 2 pc Backshell, 2 O-Rings
For Use With/Related Products MIL-DTL-38999 Series III, IV
Win Source Part Number 1011160-TX40AB00-2220H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TX40AB00-2220H CAD Model

Description

The backshell is a heat shrink adapter from TE Connectivity Aerospace, Defense and Marine that is designed to provide environmental resistance and protection for MIL-DTL-38999 Series III, IV connectors.

  • Suitable for: Various applications
  • Color: Olive drab
  • Features: Tinel lock
  • Material: Aluminum alloy with a cadmium plating
  • Includes: Four pieces, including two backshells and two O-rings
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ16 OLIV 1-20
Need more? Email Us
TE Connectivity
CONN BACKSH BANDING SZ21 G BLK
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ18 BLACK 1-20
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess