EN
  • EN
  • DE

CTR06-434SN

Part No CTR06-434SN
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184974-CTR06-434SN
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTR06-434SN CAD Model

Description

The CTR06-434SN is a connector manufactured by TE Connectivity (formerly Tyco Electronics). Connectors are essential components used to create detachable connections between wires, cables, and electronic devices, facilitating the transmission of power and signals.

Applications

  • Industrial automation equipment
  • Robotics
  • Aerospace applications
  • Military equipment
  • Medical devices
  • Transportation systems

Features

  • Durable construction
  • High reliability
  • Environmental sealing (resistant to dust and moisture)
  • Compact size
  • Easy installation
  • Secure locking mechanism

Benefits

  • Provides a reliable and secure electrical connection
  • Ensures signal integrity
  • Reduces downtime due to connection failures
  • Suitable for harsh environments
  • Simplifies maintenance and repairs

Technical Specifications

While specific details need to be confirmed with the official TE Connectivity datasheet for the CTR06-434SN, connectors in this product family generally have the following characteristics:

  • Number of Contacts: Specifies the number of individual connections the connector can handle.
  • Contact Material: Typically gold-plated or tin-plated copper alloy for good conductivity and corrosion resistance.
  • Current Rating: The maximum current the connector can safely carry (in Amperes).
  • Voltage Rating: The maximum voltage the connector can safely withstand.
  • Operating Temperature Range: The range of temperatures in which the connector will function reliably.
  • Ingress Protection (IP) Rating: Indicates the level of protection against dust and moisture.
  • Mating Style: Specifies how the connector mates with its counterpart (e.g., threaded, bayonet, push-pull).

The CTR06-434SN is likely designed for demanding applications requiring a robust and reliable connection. Always consult the official TE Connectivity datasheet for detailed electrical and mechanical specifications, including mating instructions and recommended wire sizes, before using this connector in a design. Proper connector selection is critical for ensuring system performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
UTC
Lowest to $0.3269
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Hewlett Packard
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess