EN
  • EN
  • DE

CSL-06933P-9

Part No CSL-06933P-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description Labels and Industrial Warning Si
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Label Type Standard, Die-Cut
Label Size 1.31" W x 2.72" L (33.3mm x 69.1mm); Cable O.D. 0.28" ~ 0.59" (7.0mm ~ 15.0mm)
Color White
Material Polyester
Ultra Librarian 3D Model Ultra Librarian CSL-06933P-9 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
Yellow Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
TE Connectivity
SP200375WE2.5 / Label
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.13" x 1.97" (3.3mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL SELF LAMINATNG 1X1.44" WHT / White Self Laminating Label 1.00" x 1.44" (25.4mm x 36.6mm)
Lowest to $0.1197
Brady Corporation
LABEL WHITE/CLEAR 1=250PCS / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
LABEL 2.5" H X 1.5" W 1=100PCS / White, Transparent Self Laminating Label 1.50" W x 2.50" L (38.1mm x 63.5mm)
Lowest to $108.1907
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess