EN
  • EN
  • DE

74LV4020PW112

Part No 74LV4020PW112
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description Counter Single 14-Bit Binary UP 16-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Edge Trigger Type Negative Edge
Contact Plating Gold
Direction Unidirectional
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Bits 14
Number of Bits per Element 14
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 3.3 V
Propagation Delay 55 ns
Quiescent Current 160 µA
Radiation Hardening No
Reset Asynchronous
RoHS Compliant
Win Source Part Number 1040544-74LV4020PW112
Categories Logic - Counters,Dividers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV4020PW112 CAD Model

Description

Product Overview: 74LV4020PW,112

The 74LV4020PW,112 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This chip is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Device Type: 14-stage binary ripple counter
  • Logic Family: LV
  • Logic Type: Binary Counter
  • Output Type: Differential
  • Supply Voltage Min: 1V
  • Supply Voltage Max: 5.5V
  • Logic Case Style: TSSOP
  • No. of Pins: 14
  • Mounting Type: Surface Mount
  • Operating Temperature Min: -40°C
  • Operating Temperature Max: 125°C

Performance and Applications

The 74LV4020PW,112 is designed for use in applications requiring a high-speed counter. With its wide operating voltage range, it is suitable for battery-operated devices, and its low power consumption makes it ideal for portable electronics. The device features a 14-stage binary ripple counter, which can be used in time-delay circuits, frequency dividers, and other sequential logic applications.

This counter IC benefits from the robustness of CMOS technology, ensuring high noise immunity and low static power consumption. The differential output provides enhanced signal integrity, which is critical in noisy environments or when driving long traces.

Package and Quality

The 74LV4020PW,112 comes in a slim TSSOP (Thin Shrink Small Outline Package) form factor, which is perfect for space-constrained applications. The surface mount design allows for efficient assembly on printed circuit boards. NXP's commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

Whether you're designing consumer electronics, communication devices, or complex computing systems, the 74LV4020PW,112 from NXP Semiconductors is a reliable and versatile choice for your digital counting needs.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,524 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess