EN
  • EN
  • DE

NMC0805NP02R2C50TRPLP

Part No NMC0805NP02R2C50TRPLP
Manufacturer NIC-Components Corp.
Catalog Ceramic Capacitors
Description Ceramic Capacitors; MLCC Ceramic Chip Capacitors;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974486-NMC0805NP02R2C50TRPLP
Categories Ceramic Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC0805NP02R2C50TRPLP CAD Model

Description

The NMC0805NP02R2C50TRPLP is a multilayer ceramic chip capacitor (MLCC) manufactured by NIC Components. This capacitor is designed for general-purpose applications requiring stable capacitance and reliable performance. Its small 0805 package size makes it suitable for high-density circuit boards where space is limited.

Applications

  • Bypass Capacitors: Used to filter out unwanted noise in electronic circuits.
  • Decoupling Capacitors: Provides a local energy source for integrated circuits.
  • Timing Circuits: Used in oscillators and timers.
  • Filtering Circuits: Used in low-pass and high-pass filters.
  • General-Purpose Circuits: Used in a wide variety of electronic applications.

Features

  • NP0/COG Dielectric: Offers high stability of capacitance over temperature and voltage.
  • Small 0805 Package Size: Suitable for high-density circuit boards.
  • 2.2pF Capacitance: Provides a specific capacitance value for various applications.
  • 50V Voltage Rating: Can withstand voltages up to 50V.
  • Tight Tolerance: Offers a ±0.25pF capacitance tolerance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • High Stability: NP0/COG dielectric ensures minimal capacitance change over temperature.
  • Reliable Performance: Provides consistent performance in various applications.
  • Compact Size: Allows for dense circuit board designs.
  • Wide Application Range: Suitable for general-purpose electronic circuits.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The NMC0805NP02R2C50TRPLP features a nickel barrier termination to ensure excellent solderability. It is designed for reflow soldering and can withstand high temperatures during the soldering process. The capacitor is manufactured using a precise process to ensure consistent performance and high reliability. Its small size and stable characteristics make it a popular choice for a wide range of electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess