EN
  • EN
  • DE

CS2771-000

Part No CS2771-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description MOLDED PARTS / Heat Shrink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number CS27
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 996323-CS2771-000
Ultra Librarian 3D Model Ultra Librarian CS2771-000 CAD Model

Description

The TE Connectivity 996323-CS2771-000 is a heat shrink boot cap designed for managing cables and wires.

  • Package: Bulk (1 piece)
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: Not Applicable
  • HTSUS Code: 3926.90.9985
  • Manufacturer: TE Connectivity
  • Base Product Number: CS27
  • Status: Active

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
ENC-22/ADH-0
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess