EN
  • EN
  • DE

CRSM-143/36-1500

Part No CRSM-143/36-1500
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Description Wrap-around sealant coated 1.65 - 4.95 59
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Win Source Part Number 1181726-CRSM-143/36-1500
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRSM-143/36-1500 CAD Model

Description

The CRSM-143/36-1500 from TE Connectivity is a custom part that is popular in the market.

  • Alternative Part: 512946-000
  • Connector Type: 36-Position Receptacle
  • Applications: Data and Telecommunications, Medical Equipment, Industrial Controls

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
ACX
Lowest to $0.1640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess