EN
  • EN
  • DE

CRG0603F470R

Part No CRG0603F470R
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES SMD 470 OHM 1% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 16 Weeks
Features 470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Manufacturer TE Connectivity
Series CRG, Neohm
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0603 (1608 Metric)
Case / Package 0603
Family Name CRG0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 1622949-1, 1622949-1-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867250-CRG0603F470R
Ultra Librarian 3D Model Ultra Librarian CRG0603F470R CAD Model

Description

The TE Connectivity CRG0603F470R is a 470 Ohms ±1% 0.1W, 1/10W chip resistor 0603 (1608 Metric) - thick film component.

  • Resistance: 470 Ohms ±1%
  • Power: 0.1W, 1/10W
  • Package: 0603 (1608 Metric)
  • Component Type: Thick Film
  • Package Type: Reel - TR
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C ~ 155°C
  • ECCN: EAR99
  • Popularity: Medium
  • Estimated Production Lead Time: 16 weeks
  • HTSUS: 8533.21.0030
  • Quantity per Package: 10000
  • MSL Level: 1 (Unlimited)
  • Other Part Numbers: 1622949-1 and 1622949-1-ND

You May Also Be Interested in

Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8,065+ $0.0062 $50.0030
19,610+ $0.0051 $100.0110
30,615+ $0.0049 $150.0135
41,670+ $0.0048 $200.0160
53,195+ $0.0047 $250.0165
73,175+ $0.0041 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,130 pieces
MOQ: 8065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess