EN
  • EN
  • DE

CP4319-000

Part No CP4319-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEAT SHRINKABLE CAP 6.4MM GRY / Heat Shrink for cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series TC
Type Cap
Color Gray
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.250" (6.35mm)
Large Diameter Recovered 0.100" (2.54mm)
Total Length Supplied 1.125" (28.58mm)
Total Length Recovered 0.550" (13.97mm)
Win Source Part Number 771722-CP4319-000
Popularity Medium
Supply and Demand Status Limited
Family Name CP4319
Introduction Date June 05, 2013
ECCN EAR99
Country of Origin China, Czech Republic
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CP4319-000 CAD Model

Description

The TC series cap from TE Connectivity Raychem Cable Protection is a high-quality electronic component used for cable and wire management.

  • Material: Polyolefin (PO), semi-rigid
  • Color: Gray
  • Large Diameter Supplied: 0.250 inches (6.35mm)
  • Large Diameter Recovered: 0.100 inches (2.54mm)
  • Total Length Supplied: 1.125 inches (28.58mm)
  • Total Length Recovered: 0.550 inches (13.97mm)
  • Family Name: CP4319
  • Applications: Cables, wires, and management
  • Introduction Date: June 05, 2013
  • Estimated EOL date: 2023
  • Origin: China and the Czech Republic

You May Also Be Interested in

TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1354 $61.3540
23+ $5.0346 $115.7958
36+ $4.8776 $175.5936
49+ $4.7193 $231.2457
64+ $4.5623 $291.9872
85+ $4.0910 $347.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess