EN
  • EN
  • DE
  • IT

301A022-4-0

Part No 301A022-4-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRNK BOOT BRKOUT 2:1 T SZ22  /  Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 301A0
Package Bulk
Shell Size - Insert 22
Features Flame Retardant, Fluid Resistant, Heat Resistant
Color Black
Material Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied 0.520" (13.21mm)
Large Diameter Recovered 0.272" (6.91mm)
Small Diameter Supplied 0.520" (13.21mm)
Small Diameter Recovered 0.272" (6.91mm)
Large Recovered Length 1.161" (29.49mm)
Small Recovered Length 1.161" (29.49mm)
Total Length Recovered 2.311" (58.70mm)
Base Product Number 301A022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 823732-000
Standard Package 25
Win Source Part Number 1038310-301A022-4-0
Ultra Librarian 3D Model Ultra Librarian 301A022-4-0 CAD Model

Description

The Thermofit 301A0 series by TE Connectivity is a heat shrink boot that comes in black color.

  • Series: Thermofit 301A0
  • Color: Black
  • Shell Size - Insert: 22
  • Material: Polyolefin (PO), flexible, irradiated
  • Large Diameter Recovered Length: 1.161" (29.49mm)
  • Small Diameter Recovered Length: 1.161" (29.49mm)
  • Total Length Recovered: 2.311" (58.70mm)
  • Large Diameter Supplied: 0.520" (13.21mm)
  • Small Diameter Supplied: 0.520" (13.21mm)
  • Large Diameter Recovered: 0.272" (6.91mm)
  • Small Diameter Recovered: 0.272" (6.91mm)

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess