EN
  • EN
  • DE

CP16SH10IP06104F

Part No CP16SH10IP06104F
Manufacturer TE Connectivity
Catalog Rotary Potentiometers, Rheostats
Description POT 100K OHM 1/5W CARBON LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance (Ohms) 100k
Tolerance ±20%
Power (Watts) 0.2W, 1/5W
Built in Switch None
Number of Turns 1.0
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±300ppm/°C
Rotation 300°
Resistive Material Carbon
Termination Style PC Pins
Actuator Type Knurled
Actuator Length 1.772" (45.00mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573379-CP16SH10IP06104F
Ultra Librarian 3D Model Ultra Librarian CP16SH10IP06104F CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $50.3520
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $28.1418
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
CTS Electrocomponents
POT 1K OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $7.3955
Bourns Inc.
POT 5K OHM 1/4W PLASTIC LINEAR
Need more? Email Us
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $12.1612
Bourns Inc.
POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $26.1134
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess