EN
  • EN
  • DE

CM4309-000

Part No CM4309-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 13C OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter M18x1 13, C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.965" (24.50mm)
Shell Size - Insert 13, C
Thread Size M18x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number CM43
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1
Win Source Part Number 1051790-CM4309-000
Ultra Librarian 3D Model Ultra Librarian CM4309-000 CAD Model

Description

The TXR series from TE Connectivity Aerospace, Defense and Marine offers a backshell heat shrink adapter with a Tinel lock feature.

  • Type: Backshell Heat Shrink Adapter
  • Feature: Tinel Lock
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Shell Size-Insert: 13, C
  • Thread Size: M18x1
  • Color: Olive Drab
  • Ingress Protection: Environment Resistant
  • Shielding: Unshielded
  • For Use With: MIL-DTL-38999 Series III, IV products
  • Pieces: Backshell and O-ring (2 pieces)
  • Package: Bulk

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Shrink Boot Adapters 90° 10/10S/10SL Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess