EN
  • EN
  • DE

CFH1100A1R6J

Part No CFH1100A1R6J
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 1.6 OHM 5% 1000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1.6 Ohms
Tolerance ±5%
Power (Watts) 1000W
Composition Wirewound
Features Pulse Withstanding, IP65
Coating, Housing Type Aluminum
Mounting Feature Flanges
Size / Dimension 12.598" L x 3.740" W (320.00mm x 95.00mm)
Height - Seated (Max) 1.181" (30.00mm)
Lead Style Wire Leads
Case / Package Rectangular, Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578596-CFH1100A1R6J
Ultra Librarian 3D Model Ultra Librarian CFH1100A1R6J CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 1K OHM 5% 150W
Need more? Email Us
Ohmite
RES CHAS MNT 50K OHM 5% 20W
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
TE Connectivity
RES CHAS MNT 0.33 OHM 5% 15W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 55W
Need more? Email Us
TE Connectivity
RES CHAS MNT 180 OHM 5% 120W
Need more? Email Us
Ohmite
RES CHAS MNT 4 OHM 5% 55W
Need more? Email Us
Ohmite
RES CHAS MNT 2K OHM 5% 40W
Need more? Email Us
Vishay
RH-25 50K 1% C02
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess