EN
  • EN
  • DE

CC2008-000

Part No CC2008-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Breakout Boot T Shape Nevoid Basal Cell Carcinoma Syndrome Right Angle Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050932-CC2008-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC2008-000 CAD Model

Description

The CC2008-000 is a specific type of heat shrink tubing manufactured by TE Connectivity. Heat shrink tubing is used to insulate wires, providing abrasion resistance and environmental protection for stranded and solid wire conductors, connections, joints and terminals in electrical work. It is commonly used for cable repair or bundling to offer physical protection.

Applications

  • Electrical Insulation: Provides electrical insulation for wires, terminals, and splices.
  • Cable Bundling: Used to bundle multiple wires together for organization and protection.
  • Strain Relief: Offers strain relief for connections, preventing damage from bending or pulling.
  • Environmental Protection: Seals and protects connections from moisture, chemicals, and abrasion.
  • Cable Repair: Used to repair damaged cable insulation.

Features

  • Heat Shrinkable: Shrinks when heated to conform tightly to the underlying object.
  • Durable Material: Typically made from Polyolefin or similar materials, providing excellent physical and chemical resistance.
  • Various Sizes and Colors: Available in a range of diameters and colors to suit different applications.
  • Flame Retardant: Many types of heat shrink tubing are flame retardant, enhancing safety.
  • RoHS Compliant: Complies with environmental regulations, minimizing hazardous substances.

Benefits

  • Enhanced Protection: Protects wires and connections from damage, extending their lifespan.
  • Improved Reliability: Provides a secure and reliable insulation solution, reducing the risk of electrical faults.
  • Easy Installation: Simple to apply using a heat gun or other heat source.
  • Professional Finish: Provides a clean and professional appearance to wiring and cable assemblies.
  • Versatile Application: Suitable for a wide range of applications in electrical, automotive, and industrial settings.

Additional Details

Specific details for the CC2008-000, such as shrink ratio, material composition, operating temperature range, and available colors, would require referring to the TE Connectivity datasheet for this specific part number. However, generally speaking, heat shrink tubing provides excellent electrical insulation and mechanical protection. It's critical to select the appropriate size of tubing to ensure a proper fit after shrinking. The shrink ratio indicates how much the tubing will shrink in diameter when heated. Common shrink ratios include 2:1 and 3:1. The operating temperature range defines the temperatures at which the tubing can reliably perform its function. Different materials offer varying levels of resistance to chemicals, abrasion, and UV exposure.

You May Also Be Interested in

TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess