Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453143-JS29F32B08JCME1
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian JS29F32B08JCME1 CAD Model

Description

The JS29F32B08JCME1 by Intel is a high-capacity, high-performance 256Gb NAND Flash memory device designed using a 25nm process technology. This memory component falls under the Multi-Level Cell (MLC) category, which provides a great balance between cost, performance, and endurance. With its large storage capacity, it is particularly suited for applications requiring substantial data storage such as solid-state drives (SSDs), multimedia storage, and various types of data caching applications. The technology behind this device enables faster data transfer rates and improved reliability compared to older generations of NAND Flash. The integration of such high-quality and capacity memory by Intel is ideal for developers looking to enhance their systems' storage capabilities, ensuring both speed and efficiency in processing large volumes of data.

You May Also Be Interested in

CISCO
CISCO MEM-4400-4GU8G - 4G to 8G DRAM Upgrade (4G+4G) for Cisco ISR 4400
Need more? Email Us
ECAD model for CISCO MEM-4400-4GU8G - 4G to 8G DRAM Upgrade (4G+4G) for Cisco ISR 4400
CISCO
Cisco UCS-MR-1X648RU-A. Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X648RU-A - 64GB DDR4-2133-MHz TSV-RDIMM/PC4-17000/octal
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
Need more? Email Us
ECAD model for CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
CISCO
CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
CISCO
CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
Need more? Email Us
ECAD model for CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
CISCO
Cisco MEM-CF-256U1GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
ECAD model for CISCO MEM-CF-256U1GB - 256MB to 1GB Compact Flash Upgrade for Cisco 1900,2900,3900

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention