EN
  • EN
  • DE

CB5017-000

Part No CB5017-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK TUBING SIZE 7X4' / Heat Shrink Tubing, Semi Rigid 0.750" (19.05mm) 3 to 1 Clear 4.00' (1.22m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series BSTS
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 3 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 0.750" (19.05mm)
Inner Diameter - Recovered 0.220" (5.59mm)
Recovered Wall Thickness 0.095" (2.41mm)
Material Polyolefin (PO), Irradiated
Features Abrasion Resistant, Fluid Resistant
Color Clear
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 90°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 144 Months
Base Product Number CB50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 20
Win Source Part Number 1047770-CB5017-000
Ultra Librarian 3D Model Ultra Librarian CB5017-000 CAD Model

Description

The CB5017-000 is a semi-rigid heat shrink tubing from TE Connectivity Raychem Cable Protection that is designed to protect and insulate wires and cables.

  • Product: CB5017-000
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Semi-rigid Heat Shrink Tubing
  • Material: Polyolefin (PO), Irradiated
  • Shrinkage Ratio: 3 to 1
  • Temperature Range: -55°C to 110°C
  • Resistant To: Abrasion and Fluid
  • Packaging: Bulk
  • Length: 4.00' (1.22m)

You May Also Be Interested in

TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess