EN
  • EN
  • DE

C93404

Part No C93404
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 48VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Load - Max Switching 500VA, 440W
Coil Current 3.1 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 34.1 VDC
Must Release Voltage 4.8 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Approval Agency cURus
Relay Type Telecom
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550187-C93404
Ultra Librarian 3D Model Ultra Librarian C93404 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess