EN
  • EN
  • DE

ATUM-12/4-0-SP

Part No ATUM-12/4-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.472" X 656.2' BLACK / Heat Shrink Tubing, Semi-Flexible 0.472" (11.99mm) 3 to 1 Black 656.2' (200.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Manufacturer TE Connectivity Raychem Cable Protection
Packaging Spool
Product Status Obsolete
Type Tubing, Semi-Flexible
Shrinkage Ratio 3 to 1
Length 656.2' (200.0m)
Inner Diameter - Supplied 0.472" (11.99mm)
Inner Diameter - Recovered 0.157" (3.99mm)
Recovered Wall Thickness 0.070" (1.78mm)
Material Polyolefin (PO), Irradiated
Features Adhesive Lined, Flame Retardant, Fluid Resistant
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 80°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 60 Months
Base Product Number ATUM
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number ATUM-12/4-0-SP-ND,5509104074-ND,ATUM-12/4-0-SP-200,5509104074,ATUM-12/4-0-SP-656-ND,-ATUM-12/4-0-SP-LSI,-NB09304001-SI,-ATUM-12/4-0-SP-SI,ATUM-12/4-0-SP-656
Standard Package 656
Win Source Part Number 1334632-ATUM-12/4-0-SP
Ultra Librarian 3D Model Ultra Librarian ATUM-12/4-0-SP CAD Model

Description

The ATUM-12/4-0-SP heat shrink tubing from TE Connectivity Raychem Cable Protection is an adhesive-lined, semi-flexible tubing that is flame retardant and fluid-resistant.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Adhesive-lined, semi-flexible
  • Material: Polyolefin (PO), irradiated
  • Shrinkage Ratio: 3 to 1
  • Inner Diameter (Supplied): 0.472 inches (11.99mm)
  • Inner Diameter (Recovered): 0.157 inches (3.99mm)
  • Recovered Wall Thickness: 0.070 inches (1.78mm)
  • Operating Temperature: -55°C to 110°C
  • Ingress Protection: IP67
  • Packaging: Spool of 656.2 feet (200.0m)
  • Shelf Life: 60 months
  • Status: Obsolete
  • ROHS: ROHS3 compliant

You May Also Be Interested in

TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess