Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Locking Lever
Actuator Length 16.51mm
Illumination Non-Illuminated
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 6.35mm Dia
Bushing Thread 1/4-40
Operating Temperature -30°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian A201KZQ04 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPST 6A 125V / Toggle Switch SPST Panel Mount
Need more? Email Us
ECAD model for M2011SS1W01/UC-BA
Carling Technologies
Toggle Switch, 2M Series, Miniature
Need more? Email Us
ECAD model for 2M1-SP1-T1-B3-VS2RE-XNG1
NKK Switches
Toggle Switches SPDT ON NONE ON
Lowest to $1.8199
ECAD model for G3T12AP-RO
Honeywell
SWITCH TOGGLE / Toggle Switch 3PDT Panel Mount
Need more? Email Us
ECAD model for 6AT501-T
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
ECAD model for S522
Honeywell
SWITCH TOGGLE SPDT 10A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 1TL11-7
Honeywell
SWITCH TOGGLE 4PDT 15A 125V / Toggle Switch 4PDT Panel Mount
Lowest to $105.8130
ECAD model for 4TL1-3D
E-Switch
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole
Lowest to $2.4693
ECAD model for 200AWMSP1T2A1M2RE
Texas Instruments
Need more? Email Us
ECAD model for 27L21

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention