Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 743570-27L21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 27L21 CAD Model

Description

The 27L21 from Texas Instruments is a state-of-the-art semiconductor component designed for a wide range of electronic applications. This product is known for its reliability and efficiency, making it an ideal choice for engineers and designers looking to enhance their systems with high-quality circuitry.

Key Features:

  • High Performance: The 27L21 boasts exceptional performance metrics that ensure smooth operation in various conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is ideal for battery-powered devices, contributing to longer operational life and reduced environmental impact.
  • Robust Design: Texas Instruments is known for durable products, and the 27L21 is no exception. It is built to withstand the rigors of daily use and maintain functionality over a wide range of temperatures and conditions.
  • Compatibility: This component is designed to be easily integrated into existing systems, ensuring compatibility with a wide range of devices and platforms.

Applications:

The versatility of the 27L21 makes it suitable for various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality Assurance:

Texas Instruments is committed to delivering high-quality products. The 27L21 is subject to rigorous testing and quality control procedures to ensure it meets the highest standards. Customers can trust that they are receiving a product that will perform reliably for years to come.

Technical Support:

When you choose the 27L21, you also gain access to Texas Instruments' world-class customer support. Their team of experts is available to provide technical assistance, helping you to integrate this component into your projects seamlessly.

For detailed specifications, datasheets, and more information on how to purchase the 27L21, visit the Texas Instruments website or contact their sales department.

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE 4PDT 0.4VA 28V
Need more? Email Us
ECAD model for M2042SS1G45-BA
Carling Technologies
SWITCH TOGGLE SPST 20A 125V
Need more? Email Us
ECAD model for 2FAA04-78
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 7101SPY1AV2BE
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Lowest to $5.4251
ECAD model for B22JP
C&K Components
SWITCH TOGGLE DPDT 5A 120V / Toggle Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for 7201MD9AQE
C&K Components
SWITCH TOGGLE DPDT 5A 115V
Need more? Email Us
ECAD model for M83731/10-211
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V
Need more? Email Us
ECAD model for 3647NF/2
Honeywell
SWITCH TOGGLE SPDT 15A 125V
Need more? Email Us
ECAD model for 61NT1-3
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for A13AV1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention