EN
  • EN
  • DE

983-6K22-12SN

Part No 983-6K22-12SN
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Number of Positions 12
RoHS Non-Compliant
Win Source Part Number 1066557-983-6K22-12SN
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 983-6K22-12SN CAD Model

Description

The 983-6K22-12SN is a circular connector manufactured by TE Connectivity. It's part of the 983 series, known for its robust design and reliable performance in harsh environments. This particular connector features a size 22 shell and a 12-position pin insert, indicated by the '-12SN' suffix. Circular connectors are used to provide secure and reliable electrical connections in a variety of applications.

Applications:

  • Aerospace
  • Military
  • Industrial automation
  • Transportation
  • Medical equipment

Features:

  • Robust construction: Designed to withstand harsh environments.
  • Secure locking mechanism: Prevents accidental disconnection.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • EMI/RFI shielding: Minimizes electromagnetic interference.
  • Multiple contact positions: Accommodates various signal and power requirements.

Benefits:

  • Reliable connection: Ensures consistent signal and power transmission.
  • Durability: Withstands vibration, shock, and temperature extremes.
  • Environmental protection: Maintains performance in harsh conditions.
  • Reduced downtime: Minimizes the risk of connection failures.
  • Versatile application: Suitable for a wide range of industrial and commercial uses.

The 983-6K22-12SN connector typically features a threaded coupling mechanism for secure mating. The shell material is often aluminum alloy with a durable plating to resist corrosion. The contacts are typically made of copper alloy with gold plating to ensure excellent conductivity and resistance to oxidation. This connector is designed to meet specific industry standards for performance and reliability. When selecting this connector, it's important to consider the environmental conditions, voltage and current requirements, and the type of cable being used. Consult the TE Connectivity datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings.

You May Also Be Interested in

TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess