EN
  • EN
  • DE

902973-000 (DK-621-0411-P)

Part No 902973-000 (DK-621-0411-P)
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816220-902973-000 (DK-621-0411-P)
Ultra Librarian 3D Model Ultra Librarian 902973-000 (DK-621-0411-P) CAD Model

Description

The 902973-000, also known as DK-621-0411-P, is a high-performance coaxial connector manufactured by TE Connectivity. It is designed for reliable and efficient signal transmission in radio frequency (RF) applications. This connector ensures minimal signal loss and maintains signal integrity, even in demanding environments.

Applications

  • Wireless communication systems
  • Telecommunications infrastructure
  • Aerospace and defense applications
  • Test and measurement equipment
  • Broadcast equipment

Features

  • High-frequency performance: Optimized for use in RF and microwave applications, ensuring minimal signal degradation.
  • Durable construction: Built with high-quality materials for long-lasting performance and resistance to environmental factors.
  • Secure connection: Provides a stable and reliable connection, preventing accidental disconnections.
  • Compact design: Allows for easy integration into various systems and devices.
  • Standard interface: Compliant with industry standards for easy mating with compatible connectors.

Benefits

  • Improved signal quality: Minimizes signal loss and maintains signal integrity, resulting in better performance of RF systems.
  • Enhanced reliability: Reduces the risk of connection failures, ensuring uninterrupted operation of critical systems.
  • Cost-effectiveness: Durable construction and long lifespan reduce the need for frequent replacements.
  • Easy installation: Standard interface and compact design simplify the installation process.
  • Wide range of applications: Suitable for use in various industries and applications, providing versatility.

Additional Details

This coaxial connector features a robust design capable of withstanding vibration and shock. Its gold-plated contacts ensure excellent conductivity and corrosion resistance. It's engineered to meet stringent industry standards for RF connectors, ensuring compatibility and performance. The connector is designed for cable mounting and provides a secure and stable connection. Its compact size makes it suitable for applications where space is limited. It is commonly used in applications requiring a 50 Ohm impedance.

You May Also Be Interested in

TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess