EN
  • EN
  • DE

ADSP-21369KSWZ-2A

Part No ADSP-21369KSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 233MHZ 208-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-LQFP Exposed Pad
Case / Package 208-LQFP-EP (28x28)
Family Name ADSP-21369
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910959-ADSP-21369KSWZ-2A
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KSWZ-2A CAD Model

Description

The ADSP-21369KSWZ-2A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in a wide range of signal processing applications. This product is part of the SHARC® processor family, which is well-known for its exceptional computational power and efficient data handling capabilities.

With its 32-bit floating-point architecture, the ADSP-21369KSWZ-2A provides precision and dynamic range, making it ideal for complex audio, control, and signal processing tasks. This processor operates at a core frequency of up to 400 MHz, delivering up to 2400 MFLOPS of processing power, ensuring that even the most demanding applications can be handled with ease.

The device boasts a rich set of peripherals, including serial ports, SPI, UART, and a parallel peripheral interface, enabling easy connectivity and integration into a variety of systems. Additionally, it features 5Mbits of on-chip RAM, which allows for efficient data management and storage without the need for external memory components in many applications.

One of the key advantages of the ADSP-21369KSWZ-2A is its Link Port, which supports efficient data streaming and interprocessor communication. This feature is particularly useful in multi-DSP systems, where high-speed data transfer is crucial. Furthermore, the processor is equipped with an integrated host processor interface, which simplifies system control and configuration when used in conjunction with a host microcontroller or processor.

Designed for reliability and durability, the ADSP-21369KSWZ-2A comes in a 100-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint and ease of mounting on printed circuit boards. This DSP is an excellent choice for applications in audio processing, industrial control, medical instrumentation, and defense systems where performance and reliability are non-negotiable.

With its robust set of features and capabilities, the ADSP-21369KSWZ-2A from Analog Devices Inc. stands out as a top-tier solution for developers and engineers seeking a high-performance DSP that can accelerate product development and enhance system capabilities.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2045 $65.2045
3+ $53.5012 $160.5036
4+ $51.8292 $207.3168
5+ $50.1574 $250.7870
6+ $48.4854 $290.9124
8+ $43.4697 $347.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess