Products specifications Report Issue?

Flat Flex Type FFC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 6
Pitch 0.049" (1.25mm)
Termination Kinked Pin
FFC, FCB Thickness 0.30mm
Height Above Board 0.189" (4.80mm)
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1625500-84533-6
Ultra Librarian 3D Model Ultra Librarian 84533-6 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 27POS 0.5MM R/A
Need more? Email Us
ECAD model for FH19C-27S-0.5SH(10)
GCT
CONN FFC FPC VERT 15POS 1MM SMD
Lowest to $0.8156
ECAD model for FFC3A20-15-G
Amphenol
CONN FFC FPC TOP 30POS 0.5MM R/A
Lowest to $0.7197
ECAD model for SFV30R-2STE1HLF
Molex, LLC
CONN FPC BOTTOM 50POS 0.5MM R/A
Lowest to $0.5910
ECAD model for 5027905091
Amphenol
CONN FFC FPC TOP 10POS 1MM R/A
Lowest to $0.6135
ECAD model for SFW10R-4STE1LF
Molex, LLC
CONN FFC BOTTOM 50POS 0.5MM R/A
Lowest to $1.1853
ECAD model for 5018645090
Amphenol FCI
CONN FFC FPC VERT 16POS 1MM PCB
Lowest to $6.5194
ECAD model for SLW16S-1C7LF
TE Connectivity
CONN FPC TOP 19POS 0.5MM R/A
Need more? Email Us
ECAD model for 1-1734839-9
TE Connectivity
CONN FPC TOP 9POS 1MM R/A
Lowest to $1.4033
ECAD model for 84953-9

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention