Products specifications

Category Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Mfr TE Connectivity
Series 8060
Package Bulk
Product Status Obsolete
Type Transistor, TO-5
Number of Positions or Pins (Grid) 3 (Round)
Contact Finish - Mating Gold
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Closed Frame
Termination Solder
Contact Finish - Post Gold
Contact Material - Post Beryllium Copper
Housing Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 8060
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853749-8060-1G5
Ultra Librarian 3D Model Ultra Librarian 8060-1G5 CAD Model

Description

The 853749-8060-1G5 is a transistor TO-5 socket from TE Connectivity.

  • Socket Type: Closed frame
  • Termination: Solder
  • Housing Material: Polytetrafluoroethylene (PTFE)
  • Pin Count: 3
  • Pin Shape: Round
  • Contact Finish: Gold
  • Mounting Type: Through-hole
  • Temperature Range: -55°C to 125°C
  • Series: 8060
  • Package: Bulk
  • Quantity: 100 pieces
  • Status: Obsolete

You May Also Be Interested in

Adam Technologies, Inc.
PLCC SOCKET 32P SMT
Lowest to $1.6299
ECAD model for PLCC-32-AT-SMT
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
ECAD model for 299-43-310-10-001000
Aries Electronics
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
ECAD model for 40-6823-90
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 110-43-314-41-801000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 32POS GOLD
Need more? Email Us
ECAD model for 115-93-632-41-001000
Omron
CONN SOCKET SIP 20POS GOLD
Need more? Email Us
ECAD model for XR2C-2015
3M
CONN IC DIP SOCKET 14POS TIN
Need more? Email Us
ECAD model for 4814-3004-CP
TE Connectivity
2405569-1 TE Connectivity IC & Component Sockets LGA4710 BACKPLATE ASSY,SHORT STUD datasheet, inventory, & pricing.
Lowest to $78.2329
ECAD model for 2405569-1
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 614-43-328-31-012000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.4243 $117.4243
2+ $113.6364 $227.2728
3+ $109.8485 $329.5455
4+ $98.4849 $393.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,329 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention