EN
  • EN
  • DE

8-35187-3

Part No 8-35187-3
Manufacturer TE Connectivity
Catalog Terminals - Wire Splice Connectors
Description CONN INLINE 2 AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Inline, Individual Openings (Parallel)
Number of Wire Entries 2
Termination Crimp
Wire Gauge 2 AWG
Insulation Non-Insulated
Features Brazed Seam
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636498-8-35187-3
Ultra Librarian 3D Model Ultra Librarian 8-35187-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPLICE 16-18 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 14-22 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 2 AWG CRIMP AMPOWER
Need more? Email Us
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
Panduit Corp
CONN BUTT SPLICE 70MM CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
WAGO Corporation
COMPACT SPLICING CONNECTOR; 5- C
Lowest to $1.6008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess