Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr TE Connectivity AMP Connectors
Series Termi-Blok, Buchanan
Package Bulk
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 0.138" (3.50mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - UL 11 A
Voltage - UL 300 V
Color Blue
Temperature Range - Operating -40°C ~ 110°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Brass
Housing Material Polyamide (PA66), Nylon 6/6
Insulation Height 0.362" (9.20mm)
Base Product Number 796694
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 150
Win Source Part Number 1208891-796694-4
Ultra Librarian 3D Model Ultra Librarian 796694-4 CAD Model

Description

The 1208891-796694-4 is a TE Connectivity AMP Connectors electronic component that is a part of the Termi-Blok, Buchanan series.

  • Type: Header
  • Positions per level: Four
  • Shrouded: Four sides
  • Mounting: Through-hole
  • Pitch: 0.138 inches
  • Header Orientation: Vertical
  • Termination Style: Solder
  • Current Rating: 11 A
  • Voltage Rating: 300 V
  • Compliance: UL and flammability ratings
  • Temperature Range: -40°C to 110°C
  • Package: Bulk
  • Package Quantity: 150

You May Also Be Interested in

Molex, LLC
5.00mm Pitch Beau Eurostyle Low Profile, Single Level Modular Terminal Block, 14 Circuits
Need more? Email Us
ECAD model for 398900314
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
ECAD model for 3048107
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for 10358.1
Altech corporation
PCB TERM 508MMPS 2P45 DEG 24AMP3
Need more? Email Us
ECAD model for MIP252-5,08-IQ
On Shore Technology Inc.
TERM BLOCK 22POS 5.08MM PCB
Need more? Email Us
ECAD model for OSTT2222151
Phoenix Contact
3 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Lowest to $11.9084
ECAD model for 1708039
Littelfuse Inc.
PWR DISTRIB BLOCK 3POS 175A 600V / 3 Pole Power Distribution Block 175 A 600 V
Need more? Email Us
ECAD model for 0LD25803ZXDIN
Eaton Bussmann
EUROMAG EM2802 SERIES 02 POLE / 2 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Need more? Email Us
ECAD model for EM280202
Amphenol Anytek
20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for TQ2001000000G

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention