EN
  • EN
  • DE

EM280202

Part No EM280202
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM2802 SERIES 02 POLE  /  2 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr Eaton - Electronics Division
Series Euro-Mag EM2802
Package Bulk
Number of Levels 1
Positions Per Level 2
Pitch 0.100" (2.54mm)
Mating Orientation 30° (150°) Angle with Board
Current 4 A
Voltage 150 V
Wire Gauge 20-28 AWG
Mounting Type Through Hole
Wire Termination Screwless - Push Button Clamp
Color Gray
Temperature Range - Operating -40°C ~ 105°C
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Steel, Stainless
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 283-EM280202
Standard Package 100
Win Source Part Number 982795-EM280202
Ultra Librarian 3D Model Ultra Librarian EM280202 CAD Model

Description

The Eaton-Electronics Division's wire-to-board terminal block product is a Euro-Mag EM2802.

  • Positions per Level: 2
  • Level: 1
  • Pitch: 0.100" (2.54mm)
  • Color: gray
  • Features: no specific features
  • Packaging: bulk
  • Standard Package: 100
  • Wire Gauge: 20-28 AWG
  • Voltage: 150 V
  • Current Rating: 4 A
  • Mating Orientation: 30° (150°) angle with the board
  • Wire Termination: screwless push-button clamp
  • Contact Material Plating: brass-tin plated
  • Clamp Material Plating: steel, stainless
  • Screw Material Plating: none
  • Mounting Type: through-hole
  • Operating Temperature: -40°C ~ 105°C
  • Alternative Parts: no alternative parts for cross-reference

You May Also Be Interested in

Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.25\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess