Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Number of Levels 1
Positions Per Level 4
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 17.5 A
Voltage 300 V
Wire Gauge 12-30 AWG
Mounting Type Through Hole
Wire Termination Screw - Rising Cage Clamp
Features Interlocking (Side)
Color Black
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Brass - Nickel Plated
Torque - Screw 0.79 Nm (7.0 Lb-In)
Screw Thread M3
Base Product Number 796682
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A136640,796682-4-ND
Standard Package 150
Win Source Part Number 990272-796682-4
Ultra Librarian 3D Model Ultra Librarian 796682-4 CAD Model

Description

The TE Connectivity AMP Connectors Buchanan series terminal block is a wire-to-board component with a pitch of 0.197" (5.00mm) and a voltage of 300V.

  • Pitch: 0.197" (5.00mm)
  • Voltage: 300V
  • Positions per Level: 4
  • Levels: 1
  • Wire Gauge: 12-30 AWG
  • Current: 17.5 A
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Contact Material-Plating: Brass-Tin Plated
  • Clamp Material-Plating: Brass-Nickel Plated
  • Screw Material-Plating: Brass-Nickel Plated
  • Torque-Screw: 0.79 Nm (7.0 Lb-In)
  • Screw Thread: M3
  • Mounting Type: Through-Hole
  • RoHS Compliant: Yes
  • REACH Affected: Yes

You May Also Be Interested in

Eaton Bussmann
EUROMAG EM2802 SERIES 02 POLE / 2 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Need more? Email Us
ECAD model for EM280202
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
ECAD model for 14010613102000
Amphenol Anytek
5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
ECAD model for HC0500800000G
On Shore Technology Inc.
TERM BLOCK PLUG 4POS STR 5MM / 4 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) Free Hanging (In-Line)
Need more? Email Us
ECAD model for OSTTJ047150
Phoenix Contact
3 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Lowest to $11.9084
ECAD model for 1708039
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
ECAD model for 3048107
On Shore Technology Inc.
TERM BLOCK 22POS 5.08MM PCB
Need more? Email Us
ECAD model for OSTT2222151
Amphenol Anytek
20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for TQ2001000000G
Littelfuse Inc.
PWR SPLICE BLOCK 3POS 310A 600V / 3 Pole Power Splicer Terminal Block 310 A 600 V
Need more? Email Us
ECAD model for 0LS31263Z

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention