EN
  • EN
  • DE

601989-1

Part No 601989-1
Manufacturer TE Connectivity
Catalog Terminal Blocks
Description TERM BLOCK TAB DOUBLE FLAT #6-#8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Type Terminal, Flat Tab, Double, Barrier Block
For Use With/Related Products Flexi-Block #6, Flexi-Block #8 Series
Win Source Part Number 1006560-601989-1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian 601989-1 CAD Model

Description

The TE Connectivity 601989-1 is a terminal block designed for secure and organized electrical connections. It provides a convenient way to connect and distribute power or signals in various electronic and electrical applications.

Applications:

  • Control Panels: Used in control panels for connecting and distributing power and signals to various components.
  • Industrial Automation: Provides secure connections in industrial automation systems, facilitating efficient wiring.
  • Power Distribution: Facilitates the distribution of power in electrical systems, ensuring organized and reliable connections.
  • Signal Wiring: Used for signal wiring in electronic devices and equipment, providing secure and stable connections.

Features:

  • Screw-Type Termination: Utilizes screw-type terminals for secure and easy wire connections.
  • Durable Construction: Constructed from high-quality materials for enhanced durability and long-term performance.
  • Modular Design: Often features a modular design, allowing for easy expansion and customization.
  • High Conductivity: Designed with high-conductivity materials to ensure efficient power and signal transmission.

Benefits:

  • Secure Connections: Provides secure and reliable wire connections, minimizing the risk of disconnections and electrical faults.
  • Easy Installation: Screw-type terminals allow for easy and quick installation with standard tools.
  • Organized Wiring: Facilitates organized and neat wiring, simplifying troubleshooting and maintenance.
  • Versatile Application: Suitable for a wide range of applications due to its compatibility with various wire sizes and voltage levels.

Additional Details:

The TE Connectivity 601989-1 terminal block typically features a housing made from durable plastic materials like polyamide or polycarbonate. The conductive parts are often made from brass or copper alloy with tin or nickel plating. It is designed to accommodate a range of wire gauges, typically from 24 AWG to 14 AWG, depending on the specific configuration. The screw terminals provide a clamping force that ensures a secure and vibration-resistant connection. It can be mounted on DIN rails or directly onto a panel. Key electrical specifications include a rated voltage (e.g., 300V or 600V) and a rated current (e.g., 10A or 20A), depending on the model. The operating temperature range generally spans from -40°C to +105°C. The terminal block is RoHS compliant, signifying adherence to environmental standards. It's used in a wide variety of industrial, commercial, and residential applications.

You May Also Be Interested in

Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess