EN
  • EN
  • DE

796136-1

Part No 796136-1
Manufacturer TE Connectivity
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER COIN 20MM 1 CELL SMD / Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.260" (6.60mm)
Base Product Number 796136
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-796136-1,A99327CT,-796136-1-SI,-796136-1-CSI,7961361,A99327-ND,A99327DKR,A99327TR,A99327
Standard Package 400
Win Source Part Number 1334227-796136-1
Ultra Librarian 3D Model Ultra Librarian 796136-1 CAD Model

Description

The TE Connectivity AMP Connectors 796136-1 is a battery holder electronic component that is used in battery products.

  • Win Source Part Number: 1334227-796136-1
  • Battery Size: 20.0mm coin cell
  • Mounting Type: surface mount
  • Height Above Board: 0.260 inches

You May Also Be Interested in

Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER AA SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 2/3 CELL SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess