Products specifications Report Issue?

Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AA
Number of Cells 1
Mounting Type Chassis Mount
Termination Style Solder Lug
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536709-1139
Ultra Librarian 3D Model Ultra Librarian 1139 CAD Model

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 20MM 1CEL SMD
Lowest to $0.5264
ECAD model for 3034TR
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
ECAD model for 3027
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BXS002/1
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BXS012/1
MPD (Memory Protection Devices)
BATT RETAINER COIN 12MM 1CEL SMD
Need more? Email Us
ECAD model for BK-885-TR
Keystone Electronics
BATTERY HOLDER 18350 2 CELL SMD
Need more? Email Us
ECAD model for 1098
Keystone Electronics
BATTERY RETAINER COIN 23MM SMD
Need more? Email Us
ECAD model for 3084
Keystone Electronics
BATT RETAIN COIN 24.5MM 1CEL SMD
Lowest to $1.1103
ECAD model for 3008TR
TE Connectivity
BATT HLDR COIN 20MM 1 CEL PC PIN
Need more? Email Us
ECAD model for 1775485-2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention