Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Accessory Type Gasket
Number of Positions 2
For Use With/Related Products Mini-Universal MATE-N-LOK Series
Base Product Number 794772
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.4590
Other Names A30719,7947722,-794772-2-SI,-794772-2-CSI,2266-794772-2
Standard Package 1,000
Win Source Part Number 1022945-794772-2
Ultra Librarian 3D Model Ultra Librarian 794772-2 CAD Model

Description

The TE Connectivity AMP Connectors 794772-2 is a gasket accessory type for the Mini-Universal MATE-N-LOK series with two positions.

  • Accessory Type: Gasket
  • Series: Mini-Universal MATE-N-LOK
  • Positions: 2
  • Packaging: Bulk
  • Standard Package: 1,000
  • Mfr: TE Connectivity AMP Connectors

You May Also Be Interested in

JST Sales America Inc.
CONN RCPT HSG 2POS 2.50MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0437
ECAD model for SMR-02V-N
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246
TE Connectivity
CONN SOCKET 28-30AWG CRIMP GOLD / Socket Contact Gold 28-30 AWG Crimp
Lowest to $0.2057
ECAD model for 1827569-2
Panduit Corp
One Hole Metric Ftex Conductor Standard Barrel With Window Lug 70Mm Ftexwire M6 Stud / CONN TERM RECT RING 70MM #M6
Need more? Email Us
ECAD model for LCMAX70-6-L
TE Connectivity
MT REC HOUSING ASSY CAMP CT CONNECTOR 2mm PITCH | CONN RCPT 2POS IDC 26-28AWG TIN
Lowest to $0.0346
ECAD model for 173977-2
Molex, LLC
Conn Housing M 6 POS 4.2mm Crimp ST Panel Mount Natural Mini-Fit Jr™ Bag / CONN PLUG 6POS PANEL MOUNT
Lowest to $0.2394
ECAD model for 39-01-2066
Molex, LLC
4-WAY PLUG PANEL MT W/SEAL
Need more? Email Us
ECAD model for 194290035
TE Connectivity
CONN PLUG 64POS 1MM SMD GOLD
Lowest to $2.7659
ECAD model for 5120527-1
Molex, LLC
Conn Unshrouded Header HDR 46 POS 2.54mm Solder ST Thru-Hole C-Grid® Bag / CONN HEADER 46POS .100 VERT TIN
Need more? Email Us
ECAD model for 10-88-1461

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention