Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series AMP-DUAC
Package Bulk
Product Status Obsolete
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 4
Pitch 0.165" (4.20mm)
Number of Rows 2
Row Spacing 0.165" (4.20mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Note Contacts Not Included
Base Product Number 794657
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 2266-794657-4,-794657-4-SI,A114477,794657-4-ND,7946574
Standard Package 1,500
Win Source Part Number 997360-794657-4
Ultra Librarian 3D Model Ultra Librarian 794657-4 CAD Model

Description

The TE Connectivity AMP Connectors 997360-794657-4 is a rectangular connector housing suitable for use in electronic circuits.

  • Positions: 4
  • Pitch: 0.165" (4.20mm)
  • Connector Type: Receptacle
  • Contact Gender: Female Socket
  • Fastening Type: Latch Lock
  • Mounting Technology: Free Hanging (In-Line)
  • Contact Termination: Crimp
  • Package: Bulk

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
TE Connectivity
CAP PIN ASSY, 4P, FLANGE, SEALED / 4 Rectangular Connectors - Housings Plug Blue 0.209" (5.30mm)
Lowest to $9.8497
ECAD model for 2339729-1
Hirose Electric Co Ltd
CONN HDR 60POS R/A SMD GOLD / 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
Lowest to $3.5560
ECAD model for FX18-60P-0.8SH
TE Connectivity
CONN RCPT 20P 0.049 TIN SMD R/A / 20 Position Receptacle Connector 0.049" (1.25mm) Surface Mount, Right Angle Tin
Need more? Email Us
ECAD model for 5-175639-0
TE Connectivity
MCP9,5 EINZELDICHTG / Connector Wire Seal For MCP Series
Lowest to $0.6619
ECAD model for 1355437-2
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $6.7576
ECAD model for FX18-60S-0.8SV15
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM
Need more? Email Us
ECAD model for TST-105-02-G-D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7254 $60.3890
80+ $1.4157 $113.2560
125+ $1.3714 $171.4250
170+ $1.3272 $225.6240
220+ $1.2830 $282.2600
295+ $1.1502 $339.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention