EN
  • EN
  • DE

XG4E-1072

Part No XG4E-1072
Manufacturer Omron
Catalog Rectangular Connectors
Description CONN PLUG 10POS IDC GOLD  /  10 Position Rectangular Plug Connector IDC Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr Omron Electronics Inc-EMC Div
Series XG4
Package Bulk
Connector Type Plug
Contact Type Male Pin
Number of Positions 10
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks, Short
Cable Termination IDC
Wire Type Ribbon Cable
Features Feed Through
Contact Finish Gold
Contact Finish Thickness 5.90µin (0.150µm)
Color Black
Base Product Number XG4E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names XG4E1072
Standard Package 90
Win Source Part Number 1000799-XG4E-1072
Ultra Librarian 3D Model Ultra Librarian XG4E-1072 CAD Model

Description

The Omron XG4E-1072 is a high-quality, robust header connector designed for secure and reliable connections in various electronic applications. This connector is a critical component in connecting flat cables to PCBs (printed circuit boards) and other devices, ensuring efficient signal transmission and power delivery.

Applications

  • Industrial Automation: Used in PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and other industrial control systems for signal and power connections.
  • Robotics: Employed in robotic arms and control systems to connect sensors, actuators, and other peripheral devices.
  • Medical Equipment: Integrated into diagnostic and monitoring devices, ensuring reliable data transmission.
  • Test and Measurement Instruments: Used in oscilloscopes, signal generators, and other testing equipment for connecting probes and signal sources.
  • Telecommunications: Utilized in communication equipment such as routers, switches, and modems for interconnecting various modules.

Features

  • 10-Pin Configuration: Provides a 10-pin interface for connecting flat cables with a corresponding socket connector.
  • Through-Hole Mounting: Designed for secure mounting onto PCBs via through-hole soldering.
  • Polarization Key: Features a polarization key to prevent incorrect mating and ensure proper alignment.
  • Durable Construction: Made from high-quality materials to withstand mechanical stress and environmental factors.
  • High Contact Reliability: Ensures stable and consistent electrical connections.

Benefits

  • Secure Connection: Provides a robust and reliable connection, minimizing signal loss and ensuring data integrity.
  • Easy Installation: Through-hole mounting simplifies the installation process.
  • Prevents Misconnections: Polarization key ensures correct mating, avoiding potential damage to the equipment.
  • Long-Term Reliability: Durable construction ensures long-term performance and reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details

The XG4E-1072 header connector is designed for use with standard 2.54mm pitch flat cables. It is typically made from high-temperature thermoplastic materials that can withstand soldering processes. The connector’s pins are often gold-plated to provide excellent electrical conductivity and resistance to corrosion. It conforms to industry standards such as RoHS, ensuring compliance with environmental regulations.

The connector's design includes features to improve solderability, such as wide soldering pads and pin configurations that facilitate solder flow. Its compact size allows for high-density mounting on PCBs, making it suitable for space-constrained applications. The connector’s operating temperature range is typically specified to ensure reliable performance in various environmental conditions. Its mechanical strength is designed to withstand the stresses associated with cable mating and unmating operations.

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess