EN
  • EN
  • DE

AT45DB161B-TI

Part No AT45DB161B-TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 20MHZ 28TSOP / Flash Serial-SPI 3V/3.3V 16M-bit 20ns 28-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (528 Bytes x 4096 pages)
Clock Frequency 20MHz
Write Cycle Time - Word, Page 14ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 769014-AT45DB161B-TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT45DB161B
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT45DB161B-TI CAD Model

Description

Microchip Technology AT45DB161B-TI Flash Memory

The Microchip Technology AT45DB161B-TI is a high-performance 16-megabit Flash memory device designed to provide a versatile storage solution for a wide range of applications. This non-volatile memory chip is from Microchip's DataFlash® line, which is renowned for its reliability and efficient data management features.

With its serial peripheral interface (SPI), the AT45DB161B-TI offers a simple and cost-effective way to add significant storage capabilities to any microcontroller-based system. The device operates on a supply voltage range of 2.7V to 3.6V, making it suitable for portable and battery-operated applications where power consumption is a critical consideration.

One of the key features of the AT45DB161B-TI is its flexible page size configuration. Users can choose between standard DataFlash page size (528 bytes or 1056 bytes) or traditional power-of-2 page size (512 bytes or 1024 bytes), which allows for easy integration with existing firmware that uses standard memory page sizes. This feature also facilitates efficient memory usage, as it enables the optimization of storage space based on the specific needs of the application.

The device boasts a high-speed read capability, with sequential read speeds that enable fast access to the stored data. Additionally, the AT45DB161B-TI supports rapid program and erase cycles, which are essential for applications that require frequent data updates or logging.

For data protection, the AT45DB161B-TI includes security features such as sector protection and hardware-controlled locking mechanisms. These features prevent unauthorized access and accidental modifications, ensuring the integrity and confidentiality of the data stored within the device.

In terms of reliability, the AT45DB161B-TI is designed with an industry-standard JEDEC footprint, and it is available in a variety of package types, including the space-saving 8-lead TSSOP (thin shrink small outline package). This makes it a versatile choice for designers looking to incorporate a dependable Flash memory solution into their projects, whether they are working on IoT devices, data loggers, or any other application that requires robust data storage capabilities.

Overall, the Microchip Technology AT45DB161B-TI represents a blend of performance, flexibility, and security, making it an excellent choice for designers seeking a reliable Flash memory component.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess