Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPSEAL
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 14
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications Automotive, Industrial
Base Product Number 776267
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 776267-1-ND,-776267-1-CSI,7762671,Q8360231,-776267-1-LSI,A105104,-776267-1-SI
Standard Package 36
Win Source Part Number 1032011-776267-1
Ultra Librarian 3D Model Ultra Librarian 776267-1 CAD Model

Description

The TE Connectivity AMP Connectors 1032011-776267-1 is an electronic component belonging to the connectors and interconnects category.

  • Connector Type: Header
  • Contact Type: Male Pins
  • Features: Sealing
  • Voltage Rating: 250VAC
  • Applications: Automotive and Industrial

You May Also Be Interested in

Mill-Max Manufacturing Corp.
STRIP SOCKET 21 PIN SOLDER TAIL
Need more? Email Us
ECAD model for 310-93-121-41-001000
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246
Amphenol
CONN RCPT HSG 16POS 2.54MM / 16 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for 69176-016LF
Harwin Inc.
Contact SKT Crimp ST Cable Mount 22AWG Bulk/Loose / CONN FEMALE 22AWG GOLD CRIMP
Need more? Email Us
ECAD model for M80-0110005
JST Sales America Inc.
CONN HEADER SHD 30POS SIDE 1MM
Lowest to $1.1258
ECAD model for SM30B-SRDS-G-TF(LF)(SN)
TE Connectivity
CONN SOCKET 28-30AWG CRIMP GOLD / Socket Contact Gold 28-30 AWG Crimp
Lowest to $0.2057
ECAD model for 1827569-2
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204
Samtec Inc.
Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Need more? Email Us
ECAD model for FFMD-10-01
JST Sales America Inc.
CONN RCPT HSG 2POS 2.50MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0437
ECAD model for SMR-02V-N

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9292 $53.3628
21+ $4.8650 $102.1650
32+ $4.7130 $150.8160
44+ $4.5610 $200.6840
57+ $4.4089 $251.3073
76+ $3.9528 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,919 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention