EN
  • EN
  • DE

STM6321MWY6F

Part No STM6321MWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Supervisor Open Drain, Push-Pull Channel SOT-23-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name STM6321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-STM6321MWY6FDKR, -497-4788-2, 1805-STM6321MWY6FTR, 497-4788-1-ND, 497-4788-2-ND, 1805-STM6321MWY6FCT, 497-4788-1, 497-4788-2, 497-STM6321MWY6FTR, 497-STM6321MWY6FCT, -497-4788-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898253-STM6321MWY6F
Ultra Librarian 3D Model Ultra Librarian STM6321MWY6F CAD Model

Description

Overview of STM6321MWY6F

The STM6321MWY6F is a highly integrated, advanced supervisory circuit developed by STMicroelectronics, designed to monitor power supplies and microprocessor activity in digital systems. It offers a combination of voltage monitoring, watchdog timer, and manual reset features, ensuring reliable operation and protection for sensitive electronic components.

Key Features

  • Voltage Monitoring: The device includes a precision voltage monitor with a factory-programmed threshold, ensuring that the system operates within safe voltage levels.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the microprocessor if it fails to strobe within a preset time frame, indicating a system malfunction.
  • Manual Reset: A manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control and safety.
  • Low Power Consumption: Designed for power-sensitive applications, the STM6321MWY6F consumes minimal power, contributing to overall system efficiency.
  • High Accuracy: The device ensures high accuracy in monitoring functions, which is critical for maintaining system stability and performance.

Applications

The STM6321MWY6F is versatile and can be used in a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered devices
  • Telecommunication equipment

Technical Specifications

  • Package: The device is available in a compact SOT-23-5 package, suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, accommodating various environmental conditions.
  • Supply Voltage Range: The STM6321MWY6F supports a broad supply voltage range, providing flexibility in system design.

In summary, the STM6321MWY6F from STMicroelectronics is a sophisticated supervisory circuit that enhances system reliability through its monitoring and reset features. Its low power consumption, high accuracy, and compact form factor make it an excellent choice for designers who require robust system protection in their electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7020 $59.6700
205+ $0.5761 $118.1005
315+ $0.5581 $175.8015
430+ $0.5401 $232.2430
555+ $0.5221 $289.7655
745+ $0.4680 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess