EN
  • EN
  • DE

7726S1LL4-9

Part No 7726S1LL4-9
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-DATA BUS / Twinaxial Cable 26 AWG 77 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Coaxial Cables (RF)
Mfr TE Connectivity Raychem Cable Protection
Series CHEMINAX
Package Bulk
Cable Type Twinaxial
Wire Gauge 26 AWG
Conductor Strand 19 Strands / 38 AWG
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.107" (2.72mm)
Shield Type Braid
Impedance 77 Ohms
Jacket Color White
Conductor Material Copper Alloy, Silver Coated
Dielectric Material Ethylene Tetrafluoroethylene (ETFE)
Dielectric Diameter 0.037" (0.94mm)
Shield Material Copper, Silver Coated
Base Product Number 7726S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Names CY2581-000
Standard Package 1
Win Source Part Number 1054126-7726S1LL4-9
Ultra Librarian 3D Model Ultra Librarian 7726S1LL4-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection 7726S1LL4-9 is a twinaxial coaxial cable that is designed for use in various electronic devices.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Packaging: Bulk
  • Impedance: 77 Ohms
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 300MM / Cable Assembly 1.37mm Cable 0.3m SMA to AMC F-M Bag
Lowest to $5.4908
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters
Need more? Email Us
Amphenol-RF Division
SMA RA PLG-STRT PLG RG-316DB .5M / Cable Assembly Coaxial 0.5m SMA to SMA M-M Bag
Need more? Email Us
Amphenol-RF Division
MMCX-MMCX RA PLG RG-178 36" / Cable Assembly RG178/U 0.914m MMCX to MMCX PL-PL Bag
Lowest to $27.3372

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess