Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Mfr TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 14
Number of Rows 2
Row Spacing - Mating 0.163" (4.14mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.145" (3.68mm)
Overall Contact Length -
Insulation Height 0.386" (9.80mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Mated Stacking Heights -
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications General Purpose
Base Product Number 770973
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 200 pcs
Win Source Part Number 1381182-770973-1
Ultra Librarian 3D Model Ultra Librarian 770973-1 CAD Model

Description

The 1381182-770973-1 is another variant of the Mini-Universal MATE-N-LOK header connector from TE Connectivity.

  • Series: Mini-Universal MATE-N-LOK
  • Positions: 14
  • Contact Gender: Male Pin
  • Board Lock: Yes
  • Termination: Solder
  • Fastening Type: Locking Ramp
  • Contact Material: Brass
  • Contact Finish: Tin-Lead
  • Insulation Material: Polyamide (PA) and Nylon
  • Flammability Rating: UL94 V-0
  • Mounting Type: Through-Hole, Right-Angle
  • Shrouded: 4 Walls
  • Contact Shape: Circular
  • Operating Temperature: -20°C to 85°C
  • RoHS Compliant: No
  • Moisture Sensitivity Level (MSL): 1 (unlimited)
  • Status: Obsolete, Last Time Buy

You May Also Be Interested in

Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Amphenol
Need more? Email Us
ECAD model for 503380001
Sullins Connector Solutions
CONN HEADER VERT 8POS 1.27MM / Connector Header Through Hole 8 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for GRPB081VWVN-RC
Molex, LLC
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for 0901200160
OKI/Metcal
Need more? Email Us
ECAD model for M6843
Molex, LLC
MX150 BACKSHELL RCPT 2X6 WRIB / Connector Backshell For MX150 Series
Need more? Email Us
ECAD model for 0349511210
Hirose Electric Co Ltd
CONNECTOR / Connector Header position
Need more? Email Us
ECAD model for MCN51-30P3-DS
Samtec Inc.
CONN HDR 160POS SMD GOLD / 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for QTE-080-01-F-D-A-RT1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention